ams-OSRAM AG Display Modules - Display Modules - LED Dot Matrix and Cluster - SLY2016 SLY2016

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 794533-SLY2016 Series: Alphanumeric Intelligent Display Color: Yellow Configuration: 5 x 7 Interface: 7-Bit ASCII Millicandela Rating: 60μcd Family Name: SLY2016 Categories: Optoelectronics Dimension: 0.78" L x 0.40" W x 0.20" H (19.7mm x 10.2mm x 5.1mm) Introduction Date: June 16, 1992 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 794533-SLY2016 Series: Alphanumeric Intelligent Display Color: Yellow Configuration: 5 x 7 Interface: 7-Bit ASCII Millicandela Rating: 60μcd Family Name: SLY2016 Categories: Optoelectronics Dimension: 0.78" L x 0.40" W x 0.20" H (19.7mm x 10.2mm x 5.1mm) Introduction Date: June 16, 1992 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Dot Matrix and Cluster - SLY2016 - 794533-SLY2016 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - SLY2016
794533-SLY2016
Display Modules - Display Modules - LED Dot Matrix and Cluster - SLY2016 794533-SLY2016
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 794533-SLY2016 Series: Alphanumeric Intelligent Display Color: Yellow Configuration: 5 x 7 Interface: 7-Bit ASCII Millicandela Rating: 60μcd Family Name: SLY2016 Categories: Optoelectronics Dimension: 0.78" L x 0.40" W x 0.20" H (19.7mm x 10.2mm x 5.1mm) Introduction Date: June 16, 1992 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 794533-SLY2016
Series: Alphanumeric Intelligent Display
Color: Yellow
Configuration: 5 x 7
Interface: 7-Bit ASCII
Millicandela Rating: 60μcd
Family Name: SLY2016
Categories: Optoelectronics
Dimension: 0.78" L x 0.40" W x 0.20" H (19.7mm x 10.2mm x 5.1mm)
Introduction Date: June 16, 1992
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Dot Matrix and Cluster - 475-SLY2016-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
475-SLY2016-ND
LED Dot Matrix and Cluster 475-SLY2016-ND
"Dot Matrix Display Module 5 x 7 Yellow 7-Bit ASCII 0.78"" L x 0.40"" W x 0.20"" H (19.70mm x 10.20mm x 5.10mm)"

"Dot Matrix Display Module 5 x 7 Yellow 7-Bit ASCII 0.78"" L x 0.40"" W x 0.20"" H (19.70mm x 10.20mm x 5.10mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Digital LED Displays Digital LED Displays
Product Number 794533-SLY2016 475-SLY2016-ND
Product Name Display Modules - Display Modules - LED Dot Matrix and Cluster - SLY2016 LED Dot Matrix and Cluster
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
View Details