Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021518-SFH4640 E9584
Termination: SMD/SMT
Orientation: Top View
Mounting: SMD (SMT)
Forward Voltage: 1.5 V
Viewing Angle: 30 °
Wavelength: 950 nm
Categories: OEM Parts( S )
Touchscreen: Infrared (IR)
Alternative Parts (Cross-Reference): SFH4640 E9584SFH 4640 E9584; SFH4640E9584;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021518-SFH4640 E9584 |
| Product Name | OEM Parts - OEM Parts ( S ) - SFH4640 E9584 |