Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 123455-SFH3201-2
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Viewing Angle: 120°
Wavelength: 850nm
Current - Dark (Id) (Max): 200nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Dimension: 6-SMD, Gull Wing
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Maximum Power Dissipation: 120mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 123455-SFH3201-2 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - SFH3201-2 |