Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 102548-SFH203PFA
Category: Sensors,Transducers
Family: Optical Sensors - Photodiodes
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Radial
Response Time: 5ns
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 50V
Viewing Angle: 150°
Wavelength: 850nm
Spectral Range: 750nm ~ 1100nm
Responsivity @ nm: 0.62 A/W @ 850nm
Current - Dark (Typ): 1nA
Active Area: 1mm2
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 102548-SFH203PFA |
| Product Name | Sensors,Transducers |