OSRAM Opto Semiconductors Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SFH 7773 SFH 7773

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933312-SFH 7773 Operating Temperature Range: -20°C ~ 85°C Features: Optical Sensor Ambient 555nm I²C 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 475-2992-6, 475-2992-2, SFH7773, 475-2992-1, Q65111A1258
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933312-SFH 7773 Operating Temperature Range: -20°C ~ 85°C Features: Optical Sensor Ambient 555nm I²C 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 475-2992-6, 475-2992-2, SFH7773, 475-2992-1, Q65111A1258
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SFH 7773 - 933312-SFH 7773 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SFH 7773
933312-SFH 7773
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SFH 7773 933312-SFH 7773
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933312-SFH 7773 Operating Temperature Range: -20°C ~ 85°C Features: Optical Sensor Ambient 555nm I²C 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 475-2992-6, 475-2992-2, SFH7773, 475-2992-1, Q65111A1258

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 933312-SFH 7773
Operating Temperature Range: -20°C ~ 85°C
Features: Optical Sensor Ambient 555nm I²C 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 475-2992-6, 475-2992-2, SFH7773, 475-2992-1, Q65111A1258

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 933312-SFH 7773
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SFH 7773
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1171EEHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 1.65 to 3.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details