Win Source Part Number: 1234900-SFH 7072
Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Series: BIOFY®
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Photodiode
Sensing Method: Reflective
Package / Case: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: 475-3345-2,475-3345-
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1234900-SFH 7072 |
| Product Name | Sensors, Transducers - Optical Sensors - Reflective - Analog Output |