OSRAM Opto Semiconductors Optical Sensors - Optical Sensors - Reflective - Analog Output - SFH 7070 SFH 7070

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 894251-SFH 7070 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Reflective Optical Sensor - 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: Q65111A9887, 475-3593-6, 475-3593-1, SFH 7070-ND, SFH7070-ND, 475-3593-2, SFH7070
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 894251-SFH 7070 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Reflective Optical Sensor - 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: Q65111A9887, 475-3593-6, 475-3593-1, SFH 7070-ND, SFH7070-ND, 475-3593-2, SFH7070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - SFH 7070 - 894251-SFH 7070 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - SFH 7070
894251-SFH 7070
Optical Sensors - Optical Sensors - Reflective - Analog Output - SFH 7070 894251-SFH 7070
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 894251-SFH 7070 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Reflective Optical Sensor - 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: Q65111A9887, 475-3593-6, 475-3593-1, SFH 7070-ND, SFH7070-ND, 475-3593-2, SFH7070

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 894251-SFH 7070
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Reflective Optical Sensor - 6-SMD, No Lead
Package: 6-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: Q65111A9887, 475-3593-6, 475-3593-1, SFH 7070-ND, SFH7070-ND, 475-3593-2, SFH7070

Buy Now Datasheet
Heart-Rate Monitoring Sensor, Cob; Sensor Interface Type Ams Osram Group - 94AC5065 - Newark, An Avnet Company
Chicago, IL, United States
Heart-Rate Monitoring Sensor, Cob; Sensor Interface Type Ams Osram Group
94AC5065
Heart-Rate Monitoring Sensor, Cob; Sensor Interface Type Ams Osram Group 94AC5065
HEART-RATE MONITORING SENSOR, COB; Sensor Interface Type:-; Sensor Case Style:Module; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:BIOFYRoHS Compliant: Yes

HEART-RATE MONITORING SENSOR, COB; Sensor Interface Type:-; Sensor Case Style:Module; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:BIOFYRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 894251-SFH 7070 94AC5065
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - SFH 7070 Heart-Rate Monitoring Sensor, Cob; Sensor Interface Type Ams Osram Group
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Sensor ICs - 565602 - RS Components, Ltd.
Specs
Applications Domestic Safety
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers