OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors SFH 5701 A01

Description
Win Source Part Number: 1235039-SFH 5701 A01 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Current Wavelength: 600nm Proximity Detection: No Voltage - Supply: 1.45V ~ 5.5V Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: Q65112A5751,475-3615 -6,475-3615-1,475-36 15-2 Base Product Number: SFH 5701
Request a Quote Datasheet
Description
Win Source Part Number: 1235039-SFH 5701 A01 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Current Wavelength: 600nm Proximity Detection: No Voltage - Supply: 1.45V ~ 5.5V Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: Q65112A5751,475-3615 -6,475-3615-1,475-36 15-2 Base Product Number: SFH 5701
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 1235039-SFH 5701 A01 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
1235039-SFH 5701 A01
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 1235039-SFH 5701 A01
Win Source Part Number: 1235039-SFH 5701 A01 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Current Wavelength: 600nm Proximity Detection: No Voltage - Supply: 1.45V ~ 5.5V Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: Q65112A5751,475-3615 -6,475-3615-1,475-36 15-2 Base Product Number: SFH 5701

Win Source Part Number: 1235039-SFH 5701 A01
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Current
Wavelength: 600nm
Proximity Detection: No
Voltage - Supply: 1.45V ~ 5.5V
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: ams-OSRAM USA Inc.
Other Names: Q65112A5751,475-3615-6,475-3615-1,475-3615-2
Base Product Number: SFH 5701

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
SFH 5701 A01
Ambient Light Sensors SFH 5701 A01
Ambient Light Sensors Ambient Light Sensor Automotive Grade

Ambient Light Sensors Ambient Light Sensor Automotive Grade

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 1235039-SFH 5701 A01 SFH 5701 A01
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
Image sensor modules - C16091-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details