OSRAM GmbH Infrared Emitter, 820 Nm, Smd; Peak Wavelength Ams Osram Group SFH 4703AS

Description
INFRARED EMITTER, 820 NM, SMD; Peak Wavelength:820nm; Angle of Half Intensity:80°; Diode Case Style:SMD; Radiant Intensity (Ie):630mW/Sr; Rise Time:8ns; Fall Time tf:14ns; Forward Current If(AV):1A; Forward Voltage VF Max:4V; RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 820 NM, SMD; Peak Wavelength:820nm; Angle of Half Intensity:80°; Diode Case Style:SMD; Radiant Intensity (Ie):630mW/Sr; Rise Time:8ns; Fall Time tf:14ns; Forward Current If(AV):1A; Forward Voltage VF Max:4V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 820 Nm, Smd; Peak Wavelength Ams Osram Group - 94AC5037 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 820 Nm, Smd; Peak Wavelength Ams Osram Group
94AC5037
Infrared Emitter, 820 Nm, Smd; Peak Wavelength Ams Osram Group 94AC5037
INFRARED EMITTER, 820 NM, SMD; Peak Wavelength:820nm; Angle of Half Intensity:80°; Diode Case Style:SMD; Radiant Intensity (Ie):630mW/Sr; Rise Time:8ns; Fall Time tf:14ns; Forward Current If(AV):1A; Forward Voltage VF Max:4V; RoHS Compliant: Yes

INFRARED EMITTER, 820 NM, SMD; Peak Wavelength:820nm; Angle of Half Intensity:80°; Diode Case Style:SMD; Radiant Intensity (Ie):630mW/Sr; Rise Time:8ns; Fall Time tf:14ns; Forward Current If(AV):1A; Forward Voltage VF Max:4V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC5037
Product Name Infrared Emitter, 820 Nm, Smd; Peak Wavelength Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR50-02VH6327 - 713663-BAR50-02VH6327 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers
General-purpose quadruple Schottky diode - BAS40-05V,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details