OSRAM GmbH Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group SFH 4259S

Description
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:50°; Diode Case Style:SMD; Radiant Intensity (Ie):85mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:3.6V; RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:50°; Diode Case Style:SMD; Radiant Intensity (Ie):85mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:3.6V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group - 94AC5036 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group
94AC5036
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group 94AC5036
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:50°; Diode Case Style:SMD; Radiant Intensity (Ie):85mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:3.6V; RoHS Compliant: Yes

INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:50°; Diode Case Style:SMD; Radiant Intensity (Ie):85mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:3.6V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC5036
Product Name Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 280-BAR17E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details