OSRAM Opto Semiconductors Infrared, UV, Visible Emitters - SFH 4055 SFH 4055

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933286-SFH 4055 Series: FIREFLY® Operating Temperature Range: -40°C ~ 85°C Features: Infrared (IR) Emitter 860nm 1.6V 70mA 7mW/sr @ 70mA 140° 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 475-SFH4055TR, Q65112A2210
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933286-SFH 4055 Series: FIREFLY® Operating Temperature Range: -40°C ~ 85°C Features: Infrared (IR) Emitter 860nm 1.6V 70mA 7mW/sr @ 70mA 140° 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 475-SFH4055TR, Q65112A2210
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - SFH 4055 - 933286-SFH 4055 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - SFH 4055
933286-SFH 4055
Infrared, UV, Visible Emitters - SFH 4055 933286-SFH 4055
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933286-SFH 4055 Series: FIREFLY® Operating Temperature Range: -40°C ~ 85°C Features: Infrared (IR) Emitter 860nm 1.6V 70mA 7mW/sr @ 70mA 140° 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 475-SFH4055TR, Q65112A2210

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 933286-SFH 4055
Series: FIREFLY®
Operating Temperature Range: -40°C ~ 85°C
Features: Infrared (IR) Emitter 860nm 1.6V 70mA 7mW/sr @ 70mA 140° 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 475-SFH4055TR, Q65112A2210

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 933286-SFH 4055
Product Name Infrared, UV, Visible Emitters - SFH 4055
Unlock Full Specs
to access all available technical data