Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 894193-SFH 3605-Z
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Phototransistors 990nm Side View 2-SMD
Package: Reel - TR
Package: 2-SMD
Mounting: Surface Mount
Family Name: SFH 3605
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.7080
Other Part Number: Q65110A1574, 475-3574-6, SFH 3605-Z-ND, SFH3605-Z, SFH3605-Z-ND, SFH3605Z, SFH3605, 475-3574-2, SFH 3605, 475-3574-1
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 894193-SFH 3605-Z |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - SFH 3605-Z |