Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 894191-SFH 3505FA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Phototransistors 860nm Side View Radial
Package: Reel - TR
Package: Radial
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.40.7080
Other Part Number: 475-1085-1, SFH3505FA, 475-1085-2, Q62702P5051
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 894191-SFH 3505FA |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - SFH 3505FA |