The SFH 3201 series is a reflective interrupter comprising a silicon NPN phototransistor in a clear epoxy SMT package, designed for use in transportation applications. It has a spectral sensitivity range of 460 to 1080 nm and a peak sensitivity at 850 nm. The device operates within a temperature range of -40 °C to 100 °C, supports a maximum collector-emitter voltage of 20 V, and dissipates up to 120 mW. It meets ESD withstand levels of 2 kV according to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2). The package dimensions are 6.2 mm x 3.4 mm x 4.2 mm, with a 1.2 mm lead pitch, and it is supplied only on tape and reel per IEC 60286-3. The device complies with MSL Level 4 per JEDEC J-STD-020E.
SFH 3201 - Silicon NPN Phototransistor in SMT Package
| Rochester Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | SFH 3201-Z |
| Polarity | NPN |