OSRAM Opto Semiconductors Optical Sensors - Optical Sensors - Phototransistors - SFH 314-2/3 SFH 314-2/3

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933274-SFH 314-2/3 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Phototransistors 850nm Top View Radial - 2 Leads Package: Bulk Package: Radial - 2 Leads Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.7080 Other Part Number: Q62702P3600, SFH 314-2/3-ND, SFH314-2/3
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933274-SFH 314-2/3 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Phototransistors 850nm Top View Radial - 2 Leads Package: Bulk Package: Radial - 2 Leads Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.7080 Other Part Number: Q62702P3600, SFH 314-2/3-ND, SFH314-2/3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - SFH 314-2/3 - 933274-SFH 314-2/3 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - SFH 314-2/3
933274-SFH 314-2/3
Optical Sensors - Optical Sensors - Phototransistors - SFH 314-2/3 933274-SFH 314-2/3
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933274-SFH 314-2/3 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Phototransistors 850nm Top View Radial - 2 Leads Package: Bulk Package: Radial - 2 Leads Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.7080 Other Part Number: Q62702P3600, SFH 314-2/3-ND, SFH314-2/3

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 933274-SFH 314-2/3
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Phototransistors 850nm Top View Radial - 2 Leads
Package: Bulk
Package: Radial - 2 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.7080
Other Part Number: Q62702P3600, SFH 314-2/3-ND, SFH314-2/3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 933274-SFH 314-2/3
Product Name Optical Sensors - Optical Sensors - Phototransistors - SFH 314-2/3
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric, Industrial - 1882-1042057-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRC-9203 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 4.33 inch (110 mm)
View Details
Sensors, Transducers - Proximity Sensors - Industrial - 1100095-TL-PP702 - Win Source Electronics
Specs
Operation Distance 0.2000 inch (5.08 mm)
View Details
3 suppliers