The SFH 310 FA is a silicon NPN phototransistor in a radial T1 package with a 4.4 mm to 4.8 mm lead spacing and an approximate weight of 165 mg. It features a spectral sensitivity range of 740 to 1100 nm with peak sensitivity at 890 nm, a collector-emitter voltage rating of 35 V, and a maximum collector current of 50 mA. The device has a typical photocurrent of 710 to 2800 µA at 5 V, 950 nm, and 0.5 mW/cm² illumination, and includes ESD protection rated to 2 kV under ANSI/ESDA/JEDEC JS-001 (HBM, Class 2). Operating and storage temperatures range from -40 °C to 100 °C. The part has a half-angle of 25° and a typical rise and fall time of 8 µs.
Silicon NPN Phototransistor
| Rochester Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | SFH 310 FA |
| Polarity | NPN |