OSRAM GmbH Photo Diode, 620Nm, 0805; No. Of Pins Ams Osram Group SFH 2716

Description
PHOTO DIODE, 620NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:620nm; Angle of Half Sensitivity ±:60°; Dark Current:10pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes
Datasheet
Description
PHOTO DIODE, 620NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:620nm; Angle of Half Sensitivity ±:60°; Dark Current:10pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, 620Nm, 0805; No. Of Pins Ams Osram Group - 94AC5000 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 620Nm, 0805; No. Of Pins Ams Osram Group
94AC5000
Photo Diode, 620Nm, 0805; No. Of Pins Ams Osram Group 94AC5000
PHOTO DIODE, 620NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:620nm; Angle of Half Sensitivity ±:60°; Dark Current:10pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes

PHOTO DIODE, 620NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:620nm; Angle of Half Sensitivity ±:60°; Dark Current:10pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC5000
Product Name Photo Diode, 620Nm, 0805; No. Of Pins Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4960US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 395 mA
IR 10 mA
View Details
Welding Diodes - 38DN06B02 - Infineon Technologies AG
Infineon Technologies AG
Specs
Diode Applications Power Diodes
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diodes - NC302 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details