OSRAM GmbH Photo Diode, 890Nm, 0805; No. Of Pins Ams Osram Group SFH 2700

Description
PHOTO DIODE, 890NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:70°; Dark Current:45pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes
Datasheet
Description
PHOTO DIODE, 890NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:70°; Dark Current:45pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, 890Nm, 0805; No. Of Pins Ams Osram Group - 94AC4993 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 890Nm, 0805; No. Of Pins Ams Osram Group
94AC4993
Photo Diode, 890Nm, 0805; No. Of Pins Ams Osram Group 94AC4993
PHOTO DIODE, 890NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:70°; Dark Current:45pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes

PHOTO DIODE, 890NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:70°; Dark Current:45pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC4993
Product Name Photo Diode, 890Nm, 0805; No. Of Pins Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4971US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 132 mA
IR 2 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details