OSRAM GmbH Photo Diode, 900Nm, T-1; No. Of Pins Ams Osram Group SFH 229 FA

Description
PHOTO DIODE, 900NM, T-1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:17°; Dark Current:50pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
Datasheet
Description
PHOTO DIODE, 900NM, T-1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:17°; Dark Current:50pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, 900Nm, T-1; No. Of Pins Ams Osram Group - 94AC4985 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 900Nm, T-1; No. Of Pins Ams Osram Group
94AC4985
Photo Diode, 900Nm, T-1; No. Of Pins Ams Osram Group 94AC4985
PHOTO DIODE, 900NM, T-1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:17°; Dark Current:50pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

PHOTO DIODE, 900NM, T-1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:17°; Dark Current:50pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC4985
Product Name Photo Diode, 900Nm, T-1; No. Of Pins Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-0.95-200-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details