OSRAM GmbH Photo Diode, 900Nm, T-1 3/4; No. Of Pins Ams Osram Group SFH 203 PFA

Description
PHOTO DIODE, 900NM, T-1 3/4; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:75°; Dark Current:1nA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PHOTO DIODE, 900NM, T-1 3/4; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:75°; Dark Current:1nA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, 900Nm, T-1 3/4; No. Of Pins Ams Osram Group - 94AC4971 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 900Nm, T-1 3/4; No. Of Pins Ams Osram Group
94AC4971
Photo Diode, 900Nm, T-1 3/4; No. Of Pins Ams Osram Group 94AC4971
PHOTO DIODE, 900NM, T-1 3/4; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:75°; Dark Current:1nA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

PHOTO DIODE, 900NM, T-1 3/4; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:75°; Dark Current:1nA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC4971
Product Name Photo Diode, 900Nm, T-1 3/4; No. Of Pins Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
RF PIN Diode - SMP1334-084LF-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details