OSRAM Opto Semiconductors Display Modules - Display Modules - LCD, OLED, Graphic - SCD55101A SCD55101A

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165013-SCD55101A Color: Yellow Length: 38.1 mm Operating Supply Voltage: 5 V Number of Elements: 250 Power Dissipation: 1.7 W Height: 5.08 mm Number of Pins: 10 Wavelength: 583 nm Width: 9.906 mm Categories: Display Modules - LCD, OLED, Graphic Case / Package: PDIP Alternative Parts (Cross-Reference): SCD 55101A; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 10 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Dominant Wavelength: 584 nm Illumination Color: Yellow Viewing Area (height): 3.68 mm
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165013-SCD55101A Color: Yellow Length: 38.1 mm Operating Supply Voltage: 5 V Number of Elements: 250 Power Dissipation: 1.7 W Height: 5.08 mm Number of Pins: 10 Wavelength: 583 nm Width: 9.906 mm Categories: Display Modules - LCD, OLED, Graphic Case / Package: PDIP Alternative Parts (Cross-Reference): SCD 55101A; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 10 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Dominant Wavelength: 584 nm Illumination Color: Yellow Viewing Area (height): 3.68 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LCD, OLED, Graphic - SCD55101A - SCD55101A - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LCD, OLED, Graphic - SCD55101A
SCD55101A
Display Modules - Display Modules - LCD, OLED, Graphic - SCD55101A SCD55101A
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165013-SCD55101A Color: Yellow Length: 38.1 mm Operating Supply Voltage: 5 V Number of Elements: 250 Power Dissipation: 1.7 W Height: 5.08 mm Number of Pins: 10 Wavelength: 583 nm Width: 9.906 mm Categories: Display Modules - LCD, OLED, Graphic Case / Package: PDIP Alternative Parts (Cross-Reference): SCD 55101A; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 10 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Dominant Wavelength: 584 nm Illumination Color: Yellow Viewing Area (height): 3.68 mm

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165013-SCD55101A
Color: Yellow
Length: 38.1 mm
Operating Supply Voltage: 5 V
Number of Elements: 250
Power Dissipation: 1.7 W
Height: 5.08 mm
Number of Pins: 10
Wavelength: 583 nm
Width: 9.906 mm
Categories: Display Modules - LCD, OLED, Graphic
Case / Package: PDIP
Alternative Parts (Cross-Reference): SCD 55101A;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Depth: 10 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Dominant Wavelength: 584 nm
Illumination Color: Yellow
Viewing Area (height): 3.68 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Liquid Crystal Display (LCD) Modules
Product Number SCD55101A
Product Name Display Modules - Display Modules - LCD, OLED, Graphic - SCD55101A
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204587 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 51.5 mm (2.03 inch)
Viewing Area Height 12.2 mm (0.4803 inch)
View Details
LCD Module & Network Card - EZIO-300 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Character Display
LCD Mode Negative
Features / Applications Serial Interface Option
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details