ams-OSRAM AG Photodiodes Q65113A5235

Description
Photodiode TOPLED D5140 400nm to 1100nm
Request a Quote
Description
Photodiode TOPLED D5140 400nm to 1100nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2711832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2711832
Photodiodes 2711832
Photodiode TOPLED D5140 400nm to 1100nm

Photodiode TOPLED D5140 400nm to 1100nm

Supplier's Site
Photodiodes - 2711833P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2711833P
Photodiodes 2711833P
Photodiode TOPLED D5140 400nm to 1100nm

Photodiode TOPLED D5140 400nm to 1100nm

Supplier's Site
Photodiodes - 2711833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2711833
Photodiodes 2711833
Photodiode TOPLED D5140 400nm to 1100nm

Photodiode TOPLED D5140 400nm to 1100nm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photodiodes
Product Number 2711832
Product Name Photodiodes
Spectral Response Range 400 nm (4000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S8890-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details