Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989404-Q65111A4128
Packaging: Tape & Reel
Color: White
Mounting: SMD (SMT)
Viewing Angle: 120 °
Categories: OEM Parts(O-R)
Case / Package: CSMD
Number of LEDs: 1
Lens Style: Circular
Alternative Parts (Cross-Reference): Q65111A4128LCW CQAR.CC-MPMR-5O8Q-1;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989404-Q65111A4128 |
| Product Name | OEM Parts - OEM Parts (O - R) - Q65111A4128 |