1.25 INCH OVERALL LENGTH
HAND LANTERN 4 F CELLS APPLICATION
SINGLE CONTACT MINIATURE FLANGE BASE TYPE
B3-1/2 SHAPE DESIGNATION
2 CP INTENSITY
C2R FILAMENT TYPE
0.5 AMPERE DESIGN CURRENT 1
4.75 V DESIGN VOLTAGE 1
15 LIFE 1 IN HOUR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
1.25 INCH OVERALL LENGTH
HAND LANTERN 4 F CELLS APPLICATION
SINGLE CONTACT MINIATURE FLANGE BASE TYPE
B3-1/2 SHAPE DESIGNATION
2 CP INTENSITY
C2R FILAMENT TYPE
0.5 AMPERE DESIGN CURRENT 1
4.75 V DESIGN VOLTAGE 1
15 LIFE 1 IN HOUR
1.25 INCH OVERALL LENGTH
HAND LANTERN 4 F CELLS APPLICATION
SINGLE CONTACT MINIATURE FLANGE BASE TYPE
B3-1/2 SHAPE DESIGNATION
2 CP INTENSITY
C2R FILAMENT TYPE
0.5 AMPERE DESIGN CURRENT 1
4.75 V DESIGN VOLTAGE 1
15 LIFE 1 IN HOUR