LASER DIODE 515NM 30MW RAD 3LD Product overview: PL 520_B2 from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30MW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-PL 520_B2 can be used for catalog matching and distributor lookup.
Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 1011164-PL 520_B2
Current Rating: 140mA
Power (Watts): 30mW
Voltage - Input: 8V
Wavelength: 515nm
Categories: Optoelectronics
Status: Active
Dimension: Radial, Can - 3 Lead
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 200
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | 95-PL 520_B2 | 8768707 | 1011164-PL 520_B2 |
| Product Name | 30MW Diode and Rectifier | Laser Diodes | Laser Diodes - PL 520_B2 |
| Package | Bulk |