OSRAM Opto Semiconductors Display Modules - Display Modules - LED Dot Matrix and Cluster - PDSP1884 PDSP1884

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 791617-PDSP1884 Series: Alphanumeric Programmable Display Color: Green Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 500μcd Family Name: PDSP1884 Categories: Optoelectronics Dimension: 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm) Introduction Date: July 30, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 791617-PDSP1884 Series: Alphanumeric Programmable Display Color: Green Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 500μcd Family Name: PDSP1884 Categories: Optoelectronics Dimension: 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm) Introduction Date: July 30, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Dot Matrix and Cluster - PDSP1884 - 791617-PDSP1884 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - PDSP1884
791617-PDSP1884
Display Modules - Display Modules - LED Dot Matrix and Cluster - PDSP1884 791617-PDSP1884
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 791617-PDSP1884 Series: Alphanumeric Programmable Display Color: Green Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 500μcd Family Name: PDSP1884 Categories: Optoelectronics Dimension: 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm) Introduction Date: July 30, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 791617-PDSP1884
Series: Alphanumeric Programmable Display
Color: Green
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 500μcd
Family Name: PDSP1884
Categories: Optoelectronics
Dimension: 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm)
Introduction Date: July 30, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 791617-PDSP1884
Product Name Display Modules - Display Modules - LED Dot Matrix and Cluster - PDSP1884
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - XDMYK46A-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Yellow
View Details