AMS-OSRAM AG
NRF401 -- RFID, RF ACCESS, MONITORING ICS
ams-OSRAM AG
RFID, RF Access, Monitoring ICs
NRF401
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Suppliers
RFID, RF Access, Monitoring ICs
NRF401
Buy Now
RFID, RF Access, Monitoring ICs
NRF401
Buy Now
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
NRF401 |
|
Product Name
|
RFID, RF Access, Monitoring ICs |
|
Device Type
|
Receiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details