METAL HALIDE TYPE
COATED COLOR
8.3 INCH OVERALL LENGTH
INDUSTRIAL AND RETAIL, FLOOD LIGHTING, LOBBIES, ATRIUMS, MALLS, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
175 W WATTAGE
EX39 EXCLUSIONARY MOGUL BASE TYPE
10000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
3800
70 COLOR RENDERING INDEX
12800 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M57 ANSI CODE/BALLAST
MEAN INTENSITY 7800 LUMEN
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
8.3 INCH OVERALL LENGTH
INDUSTRIAL AND RETAIL, FLOOD LIGHTING, LOBBIES, ATRIUMS, MALLS, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
175 W WATTAGE
EX39 EXCLUSIONARY MOGUL BASE TYPE
10000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
3800
70 COLOR RENDERING INDEX
12800 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M57 ANSI CODE/BALLAST
MEAN INTENSITY 7800 LUMEN
METAL HALIDE TYPE
COATED COLOR
8.3 INCH OVERALL LENGTH
INDUSTRIAL AND RETAIL, FLOOD LIGHTING, LOBBIES, ATRIUMS, MALLS, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
175 W WATTAGE
EX39 EXCLUSIONARY MOGUL BASE TYPE
10000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
3800
70 COLOR RENDERING INDEX
12800 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M57 ANSI CODE/BALLAST
MEAN INTENSITY 7800 LUMEN