METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
INDUSTRIAL AND COMMERCIAL, CANOPY LIGHTING, FLOOD LIGHTING, PARKING LOTS, SECURITY LIGHTING APPLICATION
20 STANDARD PACKAGE
175 W WATTAGE
EX26 MEDIUM BASE TYPE
10000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
3600
65 COLOR RENDERING INDEX
14400 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M57 ANSI CODE/BALLAST
MEAN INTENSITY 10800 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
INDUSTRIAL AND COMMERCIAL, CANOPY LIGHTING, FLOOD LIGHTING, PARKING LOTS, SECURITY LIGHTING APPLICATION
20 STANDARD PACKAGE
175 W WATTAGE
EX26 MEDIUM BASE TYPE
10000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
3600
65 COLOR RENDERING INDEX
14400 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M57 ANSI CODE/BALLAST
MEAN INTENSITY 10800 LUMEN
METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
INDUSTRIAL AND COMMERCIAL, CANOPY LIGHTING, FLOOD LIGHTING, PARKING LOTS, SECURITY LIGHTING APPLICATION
20 STANDARD PACKAGE
175 W WATTAGE
EX26 MEDIUM BASE TYPE
10000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
3600
65 COLOR RENDERING INDEX
14400 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M57 ANSI CODE/BALLAST
MEAN INTENSITY 10800 LUMEN