METAL HALIDE TYPE
CLEAR COLOR
15-3/8 INCH OVERALL LENGTH
OPEN FIXTURE APPLICATION
6 STANDARD PACKAGE
1000 W WATTAGE
MOGUL BASE TYPE
12000 LIFE IN HOUR
BT56 SHAPE DESIGNATION
3500
65 COLOR RENDERING INDEX
15 DEG DISTRIBUTION/BEAM SPREAD
107000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP OPERATING POSITION
M47GH ANSI CODE/BALLAST
METALARC PRO TECH BRAND
LIGHT CENTER LENGTH 9 1/2 INCH
MEAN LUMENS 85500
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
15-3/8 INCH OVERALL LENGTH
OPEN FIXTURE APPLICATION
6 STANDARD PACKAGE
1000 W WATTAGE
MOGUL BASE TYPE
12000 LIFE IN HOUR
BT56 SHAPE DESIGNATION
3500
65 COLOR RENDERING INDEX
15 DEG DISTRIBUTION/BEAM SPREAD
107000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP OPERATING POSITION
M47GH ANSI CODE/BALLAST
METALARC PRO TECH BRAND
LIGHT CENTER LENGTH 9 1/2 INCH
MEAN LUMENS 85500
METAL HALIDE TYPE
CLEAR COLOR
15-3/8 INCH OVERALL LENGTH
OPEN FIXTURE APPLICATION
6 STANDARD PACKAGE
1000 W WATTAGE
MOGUL BASE TYPE
12000 LIFE IN HOUR
BT56 SHAPE DESIGNATION
3500
65 COLOR RENDERING INDEX
15 DEG DISTRIBUTION/BEAM SPREAD
107000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP OPERATING POSITION
M47GH ANSI CODE/BALLAST
METALARC PRO TECH BRAND
LIGHT CENTER LENGTH 9 1/2 INCH
MEAN LUMENS 85500