METAL HALIDE, PULSE START TYPE
CLEAR COLOR
8.31 INCH OVERALL LENGTH
RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
6 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
15000 (VERTICAL), 12000 (HORIZONTAL) LIFE IN HOUR
ED28 SHAPE DESIGNATION
3800
65 COLOR RENDERING INDEX
21000 LUMEN (VERTICAL), 17000 LUMEN (HORIZONTAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M153/E, M138/E ANSI CODE/BALLAST
METALARC[R] BRAND
ARC LENGTH 1.38 INCH
WARM-UP TIME 2 TO 4 MIN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE, PULSE START TYPE
CLEAR COLOR
8.31 INCH OVERALL LENGTH
RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
6 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
15000 (VERTICAL), 12000 (HORIZONTAL) LIFE IN HOUR
ED28 SHAPE DESIGNATION
3800
65 COLOR RENDERING INDEX
21000 LUMEN (VERTICAL), 17000 LUMEN (HORIZONTAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M153/E, M138/E ANSI CODE/BALLAST
METALARC[R] BRAND
ARC LENGTH 1.38 INCH
WARM-UP TIME 2 TO 4 MIN
METAL HALIDE, PULSE START TYPE
CLEAR COLOR
8.31 INCH OVERALL LENGTH
RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
6 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
15000 (VERTICAL), 12000 (HORIZONTAL) LIFE IN HOUR
ED28 SHAPE DESIGNATION
3800
65 COLOR RENDERING INDEX
21000 LUMEN (VERTICAL), 17000 LUMEN (HORIZONTAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M153/E, M138/E ANSI CODE/BALLAST
METALARC[R] BRAND
ARC LENGTH 1.38 INCH
WARM-UP TIME 2 TO 4 MIN
METAL HALIDE, PULSE START TYPE
CLEAR COLOR
8.31 INCH OVERALL LENGTH
RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION