METAL HALIDE TYPE
CLEAR COLOR
10 INCH OVERALL LENGTH
SPORTS ARENAS/STADIUMS, OUTDOOR SPORTS FIELDS, AREA FLOOD LIGHTING AND ARCHITECTURAL LIGHTING APPLICATION
10 STANDARD PACKAGE
2000 W WATTAGE
CERAMIC BASE TYPE
3000 LIFE IN HOUR
T8 SHAPE DESIGNATION
4200
65 COLOR RENDERING INDEX
180000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 4 DEGREE OPERATING POSITION
M134 ANSI CODE/BALLAST
MEAN INTENSITY 153000 LUMEN
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
10 INCH OVERALL LENGTH
SPORTS ARENAS/STADIUMS, OUTDOOR SPORTS FIELDS, AREA FLOOD LIGHTING AND ARCHITECTURAL LIGHTING APPLICATION
10 STANDARD PACKAGE
2000 W WATTAGE
CERAMIC BASE TYPE
3000 LIFE IN HOUR
T8 SHAPE DESIGNATION
4200
65 COLOR RENDERING INDEX
180000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 4 DEGREE OPERATING POSITION
M134 ANSI CODE/BALLAST
MEAN INTENSITY 153000 LUMEN
METAL HALIDE TYPE
CLEAR COLOR
10 INCH OVERALL LENGTH
SPORTS ARENAS/STADIUMS, OUTDOOR SPORTS FIELDS, AREA FLOOD LIGHTING AND ARCHITECTURAL LIGHTING APPLICATION
10 STANDARD PACKAGE
2000 W WATTAGE
CERAMIC BASE TYPE
3000 LIFE IN HOUR
T8 SHAPE DESIGNATION
4200
65 COLOR RENDERING INDEX
180000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 4 DEGREE OPERATING POSITION
M134 ANSI CODE/BALLAST
MEAN INTENSITY 153000 LUMEN
METAL HALIDE TYPE
CLEAR COLOR
10 INCH OVERALL LENGTH
SPORTS ARENAS/STADIUMS, OUTDOOR SPORTS FIELDS, AREA FLOOD LIGHTING AND ARCHITECTURAL LIGHTING APPLICATION