PROBE START METAL HALIDE TYPE
CLEAR COLOR
15.4 INCH OVERALL LENGTH
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
90 PER PALLET STANDARD PACKAGE
1000 WATT WATTAGE
E39 MOGUL BASE TYPE
12000 (HORIZONTAL), 18000 (VERTICAL) LIFE IN HOUR
BT56 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
107800 LUMEN (HORIZONTAL), 110000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M47/S ANSI CODE/BALLAST
METALARC[R] BRAND
DIAMETER 7.008 INCH
ARC LENGTH 3.58 INCH
VOLTAGE RATING 263 VOLT
TEMPERATURE RATING 482 DEG F (BASE), 752 DEG F (BULB)
WARM-UP TIME 2 TO 4 MINUTES
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
PROBE START METAL HALIDE TYPE
CLEAR COLOR
15.4 INCH OVERALL LENGTH
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
90 PER PALLET STANDARD PACKAGE
1000 WATT WATTAGE
E39 MOGUL BASE TYPE
12000 (HORIZONTAL), 18000 (VERTICAL) LIFE IN HOUR
BT56 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
107800 LUMEN (HORIZONTAL), 110000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M47/S ANSI CODE/BALLAST
METALARC[R] BRAND
DIAMETER 7.008 INCH
ARC LENGTH 3.58 INCH
VOLTAGE RATING 263 VOLT
TEMPERATURE RATING 482 DEG F (BASE), 752 DEG F (BULB)
WARM-UP TIME 2 TO 4 MINUTES
PROBE START METAL HALIDE TYPE
CLEAR COLOR
15.4 INCH OVERALL LENGTH
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
90 PER PALLET STANDARD PACKAGE
1000 WATT WATTAGE
E39 MOGUL BASE TYPE
12000 (HORIZONTAL), 18000 (VERTICAL) LIFE IN HOUR
BT56 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
107800 LUMEN (HORIZONTAL), 110000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M47/S ANSI CODE/BALLAST
METALARC[R] BRAND
DIAMETER 7.008 INCH
ARC LENGTH 3.58 INCH
VOLTAGE RATING 263 VOLT
TEMPERATURE RATING 482 DEG F (BASE), 752 DEG F (BULB)
WARM-UP TIME 2 TO 4 MINUTES
PROBE START METAL HALIDE TYPE
CLEAR COLOR
15.4 INCH OVERALL LENGTH
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION