Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073322-LYR971
Packaging: Tape and Reel
Color: Yellow
Length: 2.1 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 2.6 V
Luminous Intensity: 18 mcd
Power Dissipation: 65 mW
Forward Current: 20 mA
Reverse Voltage: 12 V
Viewing Angle: 160 °
Number of Pins: 2
Wavelength: 592 nm
Luminous Flux: 28 mlm
Categories: OEM Parts(J-L)
Case / Package: 0805
Lens Style: Colorless, Diffused
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.35 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Test Current: 20 mA
Dominant Wavelength: 590 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1073322-LYR971 |
| Product Name | OEM Parts - OEM Parts (J - L) - LYR971 |