Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976428-LWW5SN
Color: White
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 4.3 V
Luminous Intensity: 24 cd
Power Dissipation: 4.5 W
Forward Current: 1 A
Viewing Angle: 120 °
Number of Pins: 2
Luminous Flux: 129 lm
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 4.6 W
Test Current: 700 mA
Color Rendering Index (CRI): 80
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 976428-LWW5SN |
| Product Name | OEM Parts - OEM Parts (J - L) - LWW5SN |