Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958617-LV E63C-BBDA-35
Packaging: Tape and Reel
Length: 3 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 4.4 V
Forward Current: 30 mA
Reverse Voltage: 5 V
Viewing Angle: 20 °
Number of Pins: 4
Luminous Flux: 2.3 lm
Categories: OEM Parts(J-L)
Case / Package: PLCC
Lens Style: Colorless, Diffused
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 3.4 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Test Current: 30 mA
Dominant Wavelength: 503 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958617-LV E63C-BBDA-35 |
| Product Name | OEM Parts - OEM Parts (J - L) - LV E63C-BBDA-35 |