Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994929-LUW CEUN.CE
Forward Voltage: 3.05 V
Viewing Angle: 120 °
Number of Pins: 2
Categories: OEM Parts(J-L)
Number of LEDs: 1
Lens Style: Square
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994929-LUW CEUN.CE |
| Product Name | OEM Parts - OEM Parts (J - L) - LUW CEUN.CE |