HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
MANUFACTURING FACILITIES, PARKING LOTS AND GARAGES, STREET AND ROADWAY LIGHTING, WAREHOUSES APPLICATION
20 STANDARD PACKAGE
50 W WATTAGE
E39 MOGUL BASE TYPE
40000 LIFE IN HOUR
ET23.5 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S68 ANSI CODE/BALLAST
MEAN INTENSITY 2140 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
MANUFACTURING FACILITIES, PARKING LOTS AND GARAGES, STREET AND ROADWAY LIGHTING, WAREHOUSES APPLICATION
20 STANDARD PACKAGE
50 W WATTAGE
E39 MOGUL BASE TYPE
40000 LIFE IN HOUR
ET23.5 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S68 ANSI CODE/BALLAST
MEAN INTENSITY 2140 LUMEN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
MANUFACTURING FACILITIES, PARKING LOTS AND GARAGES, STREET AND ROADWAY LIGHTING, WAREHOUSES APPLICATION
20 STANDARD PACKAGE
50 W WATTAGE
E39 MOGUL BASE TYPE
40000 LIFE IN HOUR
ET23.5 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S68 ANSI CODE/BALLAST
MEAN INTENSITY 2140 LUMEN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
MANUFACTURING FACILITIES, PARKING LOTS AND GARAGES, STREET AND ROADWAY LIGHTING, WAREHOUSES APPLICATION