HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
PARKING LOT AND GARAGE, PRISONS/SECURITY, STREET AND ROADWAY LIGHTING, TUNNELS, WAREHOUSE APPLICATION
20 PER CASE STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
40000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
29000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S50/O ANSI CODE/BALLAST
LUMALUX[R] PLUS, ECOLOGIC[R] BRAND
DIAMETER 2.244 INCH
ARC LENGTH 2.65 INCH
WARM UP TIME 3 TO 4 MIN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
PARKING LOT AND GARAGE, PRISONS/SECURITY, STREET AND ROADWAY LIGHTING, TUNNELS, WAREHOUSE APPLICATION
20 PER CASE STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
40000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
29000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S50/O ANSI CODE/BALLAST
LUMALUX[R] PLUS, ECOLOGIC[R] BRAND
DIAMETER 2.244 INCH
ARC LENGTH 2.65 INCH
WARM UP TIME 3 TO 4 MIN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
PARKING LOT AND GARAGE, PRISONS/SECURITY, STREET AND ROADWAY LIGHTING, TUNNELS, WAREHOUSE APPLICATION
20 PER CASE STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
40000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
29000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S50/O ANSI CODE/BALLAST
LUMALUX[R] PLUS, ECOLOGIC[R] BRAND
DIAMETER 2.244 INCH
ARC LENGTH 2.65 INCH
WARM UP TIME 3 TO 4 MIN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
PARKING LOT AND GARAGE, PRISONS/SECURITY, STREET AND ROADWAY LIGHTING, TUNNELS, WAREHOUSE APPLICATION