HIGH PRESSURE SODIUM TYPE
COATED COLOR
7.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION
20 STANDARD PACKAGE
100 W WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
ET23.5 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
8800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S54 ANSI CODE/BALLAST
MEAN INTENSITY 5620 LUMEN
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
COATED COLOR
7.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION
20 STANDARD PACKAGE
100 W WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
ET23.5 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
8800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S54 ANSI CODE/BALLAST
MEAN INTENSITY 5620 LUMEN
HIGH PRESSURE SODIUM TYPE
COATED COLOR
7.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION
20 STANDARD PACKAGE
100 W WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
ET23.5 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
8800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S54 ANSI CODE/BALLAST
MEAN INTENSITY 5620 LUMEN
HIGH PRESSURE SODIUM TYPE
COATED COLOR
7.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION