Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072727-LT G5AP-CZEX
Mounting: SMD (SMT)
Forward Voltage: 3.3 V
Luminous Intensity: 6 mcd
Viewing Angle: 145 °
Lens Color: Clear
Number of Pins: 2
Luminous Flux: 24.2 lm
Categories: OEM Parts(J-L)
Case / Package: PLCC
Number of LEDs: 1
Lens Style: Round
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Dominant Wavelength: 527 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1072727-LT G5AP-CZEX |
| Product Name | OEM Parts - OEM Parts (J - L) - LT G5AP-CZEX |