OSRAM Opto Semiconductors Custom Parts - Custom Parts (J - M) - LT E67C-T1U2-35 LT E67C-T1U2-35

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164673-LT E67C-T1U2-35 Packaging: Tape and Reel Length: 3 mm Number of Elements: 1 Forward Voltage: 4.4 V Luminous Intensity: 710 mcd Forward Current: 30 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 4 Luminous Flux: 1.5 lm Categories: Custom Parts Case / Package: PLCC Number of LEDs: 1 Lens Style: Colorless, Diffused, Round Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 3.4 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Test Current: 30 mA Max Operating Temperature: 100 °C Dominant Wavelength: 525 nm
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164673-LT E67C-T1U2-35 Packaging: Tape and Reel Length: 3 mm Number of Elements: 1 Forward Voltage: 4.4 V Luminous Intensity: 710 mcd Forward Current: 30 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 4 Luminous Flux: 1.5 lm Categories: Custom Parts Case / Package: PLCC Number of LEDs: 1 Lens Style: Colorless, Diffused, Round Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 3.4 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Test Current: 30 mA Max Operating Temperature: 100 °C Dominant Wavelength: 525 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - LT E67C-T1U2-35 - 1164673-LT E67C-T1U2-35 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - LT E67C-T1U2-35
1164673-LT E67C-T1U2-35
Custom Parts - Custom Parts (J - M) - LT E67C-T1U2-35 1164673-LT E67C-T1U2-35
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164673-LT E67C-T1U2-35 Packaging: Tape and Reel Length: 3 mm Number of Elements: 1 Forward Voltage: 4.4 V Luminous Intensity: 710 mcd Forward Current: 30 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 4 Luminous Flux: 1.5 lm Categories: Custom Parts Case / Package: PLCC Number of LEDs: 1 Lens Style: Colorless, Diffused, Round Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 3.4 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Test Current: 30 mA Max Operating Temperature: 100 °C Dominant Wavelength: 525 nm

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164673-LT E67C-T1U2-35
Packaging: Tape and Reel
Length: 3 mm
Number of Elements: 1
Forward Voltage: 4.4 V
Luminous Intensity: 710 mcd
Forward Current: 30 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 4
Luminous Flux: 1.5 lm
Categories: Custom Parts
Case / Package: PLCC
Number of LEDs: 1
Lens Style: Colorless, Diffused, Round
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Depth: 3.4 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Test Current: 30 mA
Max Operating Temperature: 100 °C
Dominant Wavelength: 525 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1164673-LT E67C-T1U2-35
Product Name Custom Parts - Custom Parts (J - M) - LT E67C-T1U2-35
Unlock Full Specs
to access all available technical data