OSRAM GmbH SMD 50mA Led Indication - Discrete LS E63B-BBCB-1-1-Z

Description
Red LED Emitter, 50mA, 1.7lm, 2525mcd, 30° Viewing Angle, PLCC SMD Product overview: LS E63B-BBCB-1-1-Z from OSRAM is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-LS E63B-BBCB-1-1-Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
Red LED Emitter, 50mA, 1.7lm, 2525mcd, 30° Viewing Angle, PLCC SMD Product overview: LS E63B-BBCB-1-1-Z from OSRAM is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-LS E63B-BBCB-1-1-Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 50mA Led Indication - Discrete - 105-LS E63B-BBCB-1-1-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mA Led Indication - Discrete
105-LS E63B-BBCB-1-1-Z
SMD 50mA Led Indication - Discrete 105-LS E63B-BBCB-1-1-Z
Red LED Emitter, 50mA, 1.7lm, 2525mcd, 30° Viewing Angle, PLCC SMD Product overview: LS E63B-BBCB-1-1-Z from OSRAM is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-LS E63B-BBCB-1-1-Z can be used for catalog matching and distributor lookup.

Red LED Emitter, 50mA, 1.7lm, 2525mcd, 30° Viewing Angle, PLCC SMD Product overview: LS E63B-BBCB-1-1-Z from OSRAM is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-LS E63B-BBCB-1-1-Z can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-LS E63B-BBCB-1-1-Z
Product Name SMD 50mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1232434 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-339-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22 mm LED Metal Pilot Light - 2PLB4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
4 suppliers