Win Source Part Number: 1371668-LR A67F-U2BB-1-1-30-R33
Category: Optoelectronics - LED Indication - Discrete
Package: Tape & Reel
Fake Threat In the Open Market: 38 pct.
MSL Level: 2 (1 Year)
Mfr: ams-OSRAM USA INC.
Series: SIDELED®
Product Status: Active
Package / Case: 2-SMD, Boomerang
Supplier Device Package: SMD
Base Product Number: LR A67F
Mounting Type: Surface Mount, Right Angle
HTSUS: 8541.41.0000
Size / Dimension: 4.00mm L x 0.80mm W
ECCN: EAR99
Color: Red
Height (Max): 4.20mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1680mcd
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 30mA
Viewing Angle: 120°
Wavelength - Dominant: 625nm
Wavelength - Peak: 634nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LR A67F-U2BB-1-1-30-R33 |
| Product Name | Optoelectronics - LED Indication - Discrete |