OSRAM SYLVANIA, Inc. LAMP LED7B13BLUNTDIM827/72895

Description
DIMMABLE TYPE 4.25 INCH ETL (CANADA AND US) APPROVAL CHANDELIER, DECORATIVE LIGHTING FIXTURE, WALL SCONCE APPLICATION 38 MILLIMETER DIAMETER LED LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR B13 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH ULTRA LED BRAND TEMPERATURE RATING -4 TO 86 DEG F POWER FACTOR 0.98 VOLTAGE RATING (V) 120 VOLT WATTAGE (W) 7 WATT
Datasheet
Description
DIMMABLE TYPE 4.25 INCH ETL (CANADA AND US) APPROVAL CHANDELIER, DECORATIVE LIGHTING FIXTURE, WALL SCONCE APPLICATION 38 MILLIMETER DIAMETER LED LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR B13 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH ULTRA LED BRAND TEMPERATURE RATING -4 TO 86 DEG F POWER FACTOR 0.98 VOLTAGE RATING (V) 120 VOLT WATTAGE (W) 7 WATT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LAMP - LED7B13BLUNTDIM827/72895 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
LAMP
LED7B13BLUNTDIM827/72895
LAMP LED7B13BLUNTDIM827/72895
DIMMABLE TYPE 4.25 INCH ETL (CANADA AND US) APPROVAL CHANDELIER, DECORATIVE LIGHTING FIXTURE, WALL SCONCE APPLICATION 38 MILLIMETER DIAMETER LED LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR B13 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH ULTRA LED BRAND TEMPERATURE RATING -4 TO 86 DEG F POWER FACTOR 0.98 VOLTAGE RATING (V) 120 VOLT WATTAGE (W) 7 WATT
  • DIMMABLE TYPE
  • 4.25 INCH
  • ETL (CANADA AND US) APPROVAL
  • CHANDELIER, DECORATIVE LIGHTING FIXTURE, WALL SCONCE APPLICATION
  • 38 MILLIMETER DIAMETER
  • LED LAMP
  • MEDIUM BASE TYPE
  • 15000 LIFE IN HOUR
  • B13 SHAPE DESIGNATION
  • 500 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • ULTRA LED BRAND
  • TEMPERATURE RATING -4 TO 86 DEG F
  • POWER FACTOR 0.98
  • VOLTAGE RATING (V) 120 VOLT
  • WATTAGE (W) 7 WATT
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Lamps
Product Number LED7B13BLUNTDIM827/72895
Product Name LAMP
Lamp Power 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
LED Bulbs - 199070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 2.13 inch (54 mm)
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details