OSRAM SYLVANIA, Inc. Lamp LED16A21DIMO835URP4/73190

Description
DIMMABLE TYPE 5.15 INCH UL (CANADA AND US) APPROVAL DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, HEALTHCARE, HOSPITALITY, RESIDENTIAL, RETAIL, GENERAL PURPOSE, INDOOR/OUTDOOR DAMP LOCATION APPLICATION 2.75 INCH DIAMETER LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR A21 SHAPE DESIGNATION 1600 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX FROSTED GLASS FINISH OMNI-DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT TEMPERATURE RATING -20 TO 45 DEG C PACKAGING QUANTITY 24 VOLTAGE RATING (V) 120 WATTAGE (W) 16
Datasheet
Description
DIMMABLE TYPE 5.15 INCH UL (CANADA AND US) APPROVAL DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, HEALTHCARE, HOSPITALITY, RESIDENTIAL, RETAIL, GENERAL PURPOSE, INDOOR/OUTDOOR DAMP LOCATION APPLICATION 2.75 INCH DIAMETER LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR A21 SHAPE DESIGNATION 1600 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX FROSTED GLASS FINISH OMNI-DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT TEMPERATURE RATING -20 TO 45 DEG C PACKAGING QUANTITY 24 VOLTAGE RATING (V) 120 WATTAGE (W) 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED16A21DIMO835URP4/73190 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Lamp
LED16A21DIMO835URP4/73190
Lamp LED16A21DIMO835URP4/73190
DIMMABLE TYPE 5.15 INCH UL (CANADA AND US) APPROVAL DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, HEALTHCARE, HOSPITALITY, RESIDENTIAL, RETAIL, GENERAL PURPOSE, INDOOR/OUTDOOR DAMP LOCATION APPLICATION 2.75 INCH DIAMETER LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR A21 SHAPE DESIGNATION 1600 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX FROSTED GLASS FINISH OMNI-DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT TEMPERATURE RATING -20 TO 45 DEG C PACKAGING QUANTITY 24 VOLTAGE RATING (V) 120 WATTAGE (W) 16
  • DIMMABLE TYPE
  • 5.15 INCH
  • UL (CANADA AND US) APPROVAL
  • DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, HEALTHCARE, HOSPITALITY, RESIDENTIAL, RETAIL, GENERAL PURPOSE, INDOOR/OUTDOOR DAMP LOCATION APPLICATION
  • 2.75 INCH DIAMETER
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 15000 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • 1600 LUMEN INTENSITY
  • 3500
  • 80 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • OMNI-DIRECTIONAL BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • TEMPERATURE RATING -20 TO 45 DEG C
  • PACKAGING QUANTITY 24
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 16
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Lamps
Product Number LED16A21DIMO835URP4/73190
Product Name Lamp
Lamp Power 16 watts
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
Hollow cathode lamp - L233-72NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details