OSRAM Opto Semiconductors Led Lighting - LED Lighting - COBs, Engines, Modules - LE W E2A-LZNY-6K8L LE W E2A-LZNY-6K8L

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 766759-LE W E2A-LZNY-6K8L Series: Ostar Packaging: Tray Type: LED Module Color: White, Cool Current - Max: 1A Configuration: Starboard Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 14V Current - Test: 700mA Height: 2.53mm Lens Type: Flat Part Status: Obsolete(EOL) CCT (K): 5600K CRI (Color Rendering Index): 80 Temperature - Test: 25°C Light Emitting Surface (LES): 2.11mm L x 2.11mm W Categories: Optoelectronics Dimension: 19.90mm Diameter Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 766759-LE W E2A-LZNY-6K8L Series: Ostar Packaging: Tray Type: LED Module Color: White, Cool Current - Max: 1A Configuration: Starboard Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 14V Current - Test: 700mA Height: 2.53mm Lens Type: Flat Part Status: Obsolete(EOL) CCT (K): 5600K CRI (Color Rendering Index): 80 Temperature - Test: 25°C Light Emitting Surface (LES): 2.11mm L x 2.11mm W Categories: Optoelectronics Dimension: 19.90mm Diameter Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - LE W E2A-LZNY-6K8L - LE W E2A-LZNY-6K8L - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - LE W E2A-LZNY-6K8L
LE W E2A-LZNY-6K8L
Led Lighting - LED Lighting - COBs, Engines, Modules - LE W E2A-LZNY-6K8L LE W E2A-LZNY-6K8L
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 766759-LE W E2A-LZNY-6K8L Series: Ostar Packaging: Tray Type: LED Module Color: White, Cool Current - Max: 1A Configuration: Starboard Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 14V Current - Test: 700mA Height: 2.53mm Lens Type: Flat Part Status: Obsolete(EOL) CCT (K): 5600K CRI (Color Rendering Index): 80 Temperature - Test: 25°C Light Emitting Surface (LES): 2.11mm L x 2.11mm W Categories: Optoelectronics Dimension: 19.90mm Diameter Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 766759-LE W E2A-LZNY-6K8L
Series: Ostar
Packaging: Tray
Type: LED Module
Color: White, Cool
Current - Max: 1A
Configuration: Starboard
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 14V
Current - Test: 700mA
Height: 2.53mm
Lens Type: Flat
Part Status: Obsolete(EOL)
CCT (K): 5600K
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Light Emitting Surface (LES): 2.11mm L x 2.11mm W
Categories: Optoelectronics
Dimension: 19.90mm Diameter
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number LE W E2A-LZNY-6K8L
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - LE W E2A-LZNY-6K8L
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Tube Lights - 2492963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 9 watts
Maximum Overall Length 23.62 inch (600 mm)
View Details