OSRAM Opto Semiconductors Optoelectronics - LED Lighting - Color LE RTDUW S2WP

Description
Win Source Part Number: 1069360-LE RTDUW S2WP Category: Optoelectronics>LED Lighting - Color Series: OSRAM OSTAR Color: Red, Green, Blue, White (RGBW) Package: Tape & Reel Height - Seated (Max): 0.048" (1.23mm) Standard Package: 500 Mounting: SMD (SMT) Current - Max: 4.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.4V Red, 3.6V Green, 3.05V Blue, 3.05V White Current - Test: 1.4A Wavelength: 625nm Red, 530nm Green, 453nm Blue Temperature - Test: 25°C Package / Case: 8-SMD Module Supplier Device Package: SMD Dimension: 0.184" L x 0.228" W (4.68mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A6297,475-3412 -1,475-3412-2,LE RTDUW S2WP-ND,475-3412-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1069360-LE RTDUW S2WP Category: Optoelectronics>LED Lighting - Color Series: OSRAM OSTAR Color: Red, Green, Blue, White (RGBW) Package: Tape & Reel Height - Seated (Max): 0.048" (1.23mm) Standard Package: 500 Mounting: SMD (SMT) Current - Max: 4.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.4V Red, 3.6V Green, 3.05V Blue, 3.05V White Current - Test: 1.4A Wavelength: 625nm Red, 530nm Green, 453nm Blue Temperature - Test: 25°C Package / Case: 8-SMD Module Supplier Device Package: SMD Dimension: 0.184" L x 0.228" W (4.68mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A6297,475-3412 -1,475-3412-2,LE RTDUW S2WP-ND,475-3412-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - Color - LE RTDUW S2WP - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - Color
LE RTDUW S2WP
Optoelectronics - LED Lighting - Color LE RTDUW S2WP
Win Source Part Number: 1069360-LE RTDUW S2WP Category: Optoelectronics>LED Lighting - Color Series: OSRAM OSTAR Color: Red, Green, Blue, White (RGBW) Package: Tape & Reel Height - Seated (Max): 0.048" (1.23mm) Standard Package: 500 Mounting: SMD (SMT) Current - Max: 4.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.4V Red, 3.6V Green, 3.05V Blue, 3.05V White Current - Test: 1.4A Wavelength: 625nm Red, 530nm Green, 453nm Blue Temperature - Test: 25°C Package / Case: 8-SMD Module Supplier Device Package: SMD Dimension: 0.184" L x 0.228" W (4.68mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A6297,475-3412 -1,475-3412-2,LE RTDUW S2WP-ND,475-3412-6 Product Status: Obsolete

Win Source Part Number: 1069360-LE RTDUW S2WP
Category: Optoelectronics>LED Lighting - Color
Series: OSRAM OSTAR
Color: Red, Green, Blue, White (RGBW)
Package: Tape & Reel
Height - Seated (Max): 0.048" (1.23mm)
Standard Package: 500
Mounting: SMD (SMT)
Current - Max: 4.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.4V Red, 3.6V Green, 3.05V Blue, 3.05V White
Current - Test: 1.4A
Wavelength: 625nm Red, 530nm Green, 453nm Blue
Temperature - Test: 25°C
Package / Case: 8-SMD Module
Supplier Device Package: SMD
Dimension: 0.184" L x 0.228" W (4.68mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65111A6297,475-3412-1,475-3412-2,LE RTDUW S2WP-ND,475-3412-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number LE RTDUW S2WP
Product Name Optoelectronics - LED Lighting - Color
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Spotlights & Downlights - 1225159 - RS Components, Ltd.
Specs
Diameter 30 mm (1.18 inch)
Maximum Overall Length 1.57 inch (40 mm)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details