OSRAM Opto Semiconductors Led Lighting - LED Lighting - COBs, Engines, Modules - LE CW E3B-NYPZ-SRTU LE CW E3B-NYPZ-SRTU

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 766839-LE CW E3B-NYPZ-SRTU Series: Ostar Packaging: Tray Type: LED Module Color: White, Warm Current - Max: 1A Configuration: Starboard Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 20.8V Current - Test: 700mA Height: 5.25mm Lens Type: Flat Part Status: Obsolete(EOL) CCT (K): 3000K Lumens/Watt @ Current - Test: 36 lm/W CRI (Color Rendering Index): 80 Flux @ Current/Temperature - Test: 520 lm (330 lm ~ 710 lm) Temperature - Test: 25°C Light Emitting Surface (LES): 2.00mm Diameter Categories: Optoelectronics Dimension: 19.90mm Diameter Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 766839-LE CW E3B-NYPZ-SRTU Series: Ostar Packaging: Tray Type: LED Module Color: White, Warm Current - Max: 1A Configuration: Starboard Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 20.8V Current - Test: 700mA Height: 5.25mm Lens Type: Flat Part Status: Obsolete(EOL) CCT (K): 3000K Lumens/Watt @ Current - Test: 36 lm/W CRI (Color Rendering Index): 80 Flux @ Current/Temperature - Test: 520 lm (330 lm ~ 710 lm) Temperature - Test: 25°C Light Emitting Surface (LES): 2.00mm Diameter Categories: Optoelectronics Dimension: 19.90mm Diameter Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - LE CW E3B-NYPZ-SRTU - LE CW E3B-NYPZ-SRTU - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - LE CW E3B-NYPZ-SRTU
LE CW E3B-NYPZ-SRTU
Led Lighting - LED Lighting - COBs, Engines, Modules - LE CW E3B-NYPZ-SRTU LE CW E3B-NYPZ-SRTU
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 766839-LE CW E3B-NYPZ-SRTU Series: Ostar Packaging: Tray Type: LED Module Color: White, Warm Current - Max: 1A Configuration: Starboard Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 20.8V Current - Test: 700mA Height: 5.25mm Lens Type: Flat Part Status: Obsolete(EOL) CCT (K): 3000K Lumens/Watt @ Current - Test: 36 lm/W CRI (Color Rendering Index): 80 Flux @ Current/Temperature - Test: 520 lm (330 lm ~ 710 lm) Temperature - Test: 25°C Light Emitting Surface (LES): 2.00mm Diameter Categories: Optoelectronics Dimension: 19.90mm Diameter Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 766839-LE CW E3B-NYPZ-SRTU
Series: Ostar
Packaging: Tray
Type: LED Module
Color: White, Warm
Current - Max: 1A
Configuration: Starboard
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 20.8V
Current - Test: 700mA
Height: 5.25mm
Lens Type: Flat
Part Status: Obsolete(EOL)
CCT (K): 3000K
Lumens/Watt @ Current - Test: 36 lm/W
CRI (Color Rendering Index): 80
Flux @ Current/Temperature - Test: 520 lm (330 lm ~ 710 lm)
Temperature - Test: 25°C
Light Emitting Surface (LES): 2.00mm Diameter
Categories: Optoelectronics
Dimension: 19.90mm Diameter
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number LE CW E3B-NYPZ-SRTU
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - LE CW E3B-NYPZ-SRTU
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details