Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 766840-LE CW E3B-NXPY-URVU
Series: Ostar
Packaging: Tray
Type: LED Module
Color: White, Warm
Current - Max: 1A
Configuration: Starboard
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 20.8V
Current - Test: 700mA
Height: 5.25mm
Lens Type: Flat
Part Status: Obsolete(EOL)
CCT (K): 2700K
Lumens/Watt @ Current - Test: 31 lm/W
CRI (Color Rendering Index): 80
Flux @ Current/Temperature - Test: 445 lm (280 lm ~ 610 lm)
Temperature - Test: 25°C
Light Emitting Surface (LES): 2.00mm Diameter
Categories: Optoelectronics
Dimension: 19.90mm Diameter
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LE CW E3B-NXPY-URVU |
| Product Name | Led Lighting - LED Lighting - COBs, Engines, Modules - LE CW E3B-NXPY-URVU |